Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S4000-5FGG900C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1769472 62208 900-BBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1769472 62208 900-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S4000-5FGG900C-ND
FPGAs (Field Programmable Gate Array) XC3S4000-5FGG900C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1769472 62208 900-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1769472 62208 900-BBGA

Buy Now Datasheet
Electronic Wholesale - XC3S4000-5FGG900C - 758075-XC3S4000-5FGG900C - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XC3S4000-5FGG900C
758075-XC3S4000-5FGG900C
Electronic Wholesale - XC3S4000-5FGG900C 758075-XC3S4000-5FGG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 758075-XC3S4000-5FGG 900C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 633 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Family Name: XC3S4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFE220E5F900C; LFE220E7F900C; LFE2M-20E-5F900C; Introduction Date: January 17, 2005 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758075-XC3S4000-5FGG900C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 633
Number of LABs/CLBs: 6912
Number of Logic Elements/Cells: 62208
Total RAM Bits: 1769472
Number of Gates: 4000000
Family Name: XC3S4000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FBGA (31x31)
Alternative Parts (Cross-Reference): LFE220E5F900C; LFE220E7F900C; LFE2M-20E-5F900C;
Introduction Date: January 17, 2005
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S4000-5FGG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S4000-5FGG900C
IC FPGA 633 I/O 900FBGA

IC FPGA 633 I/O 900FBGA

Supplier's Site
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA - XC3S4000-5FGG900C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA
XC3S4000-5FGG900C
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA XC3S4000-5FGG900C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S4000-5FGG900C
FPGA - Field Programmable Gate Array XC3S4000-5FGG900C
FPGA - Field Programmable Gate Array XC3S4000-5FGG900C

FPGA - Field Programmable Gate Array XC3S4000-5FGG900C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S4000-5FGG900C-ND 758075-XC3S4000-5FGG900C XC3S4000-5FGG900C XC3S4000-5FGG900C XC3S4000-5FGG900C
Product Name FPGAs (Field Programmable Gate Array) Electronic Wholesale - XC3S4000-5FGG900C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA FPGA - Field Programmable Gate Array
Package Type Other; 900-BBGA Other; FBGA
Pins 900
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data