Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FG900C XC3S4000-5FG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214190-XC3S4000-5FG9 00C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214190-XC3S4000-5FG9 00C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FG900C - 214190-XC3S4000-5FG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FG900C
214190-XC3S4000-5FG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FG900C 214190-XC3S4000-5FG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 214190-XC3S4000-5FG9 00C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214190-XC3S4000-5FG900C
Mounting: SMD (SMT)
Number of I/O: 633
Number of LABs/CLBs: 6912
Number of Logic Elements/Cells: 62208
Total RAM Bits: 1769472
Number of Gates: 4000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FBGA (31x31)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S4000-5FG900C
FPGA - Field Programmable Gate Array XC3S4000-5FG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA - XC3S4000-5FG900C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA
XC3S4000-5FG900C
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA XC3S4000-5FG900C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214190-XC3S4000-5FG900C XC3S4000-5FG900C XC3S4000-5FG900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FG900C FPGA - Field Programmable Gate Array FPGA 62208 Cells 725MHz 90nm Technology 1.2V 900-Pin FBGA
System Gates 4.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details