Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1769472 62208 900-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281531-XC3S4000-4FG
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 633
Number of LABs/CLBs: 6912
Number of Logic Elements/Cells: 62208
Total RAM Bits: 1769472
Number of Gates: 4000000
Family Name: XC3S4000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 900-FBGA (31x31)
Alternative Parts (Cross-Reference): LFE2M-20E-5F900C; LFE2-12E-5FN900C; LFE2M-20E-6F900I;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FPGA 633 I/O 900FBGA
FPGA - Field Programmable Gate Array XC3S4000-4FGG900I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S4000-4FGG900I-ND | 1281531-XC3S4000-4FGG900I | XC3S4000-4FGG900I | XC3S4000-4FGG900I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FGG900I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 900-BBGA | |||
| Pins | 900 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |