Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1769472 62208 900-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214188-XC3S4000-4FGG
Mounting: SMD (SMT)
Number of I/O: 633
Number of LABs/CLBs: 6912
Number of Logic Elements/Cells: 62208
Total RAM Bits: 1769472
Number of Gates: 4000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FBGA (31x31)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FPGA 633 I/O 900FBGA
IC FPGA 633 I/O 900FBGA
FPGA - Field Programmable Gate Array XC3S4000-4FGG900C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S4000-4FGG900C-ND | 214188-XC3S4000-4FGG900C | XC3S4000-4FGG900C | 903-XC3S4000-4FGG900C | XC3S4000-4FGG900C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FGG900C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 633 I/O 900FBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 900-BBGA | Other; 900-FBGA (31x31) | Other; 900-BBGA | ||
| Pins | 900 | 900 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 4.00E6 | 4.00E6 | |||
| Logic Cells / Logic Blocks | 62208 | 62208 |