Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S4000-4FG676I

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1769472 62208 676-BGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1769472 62208 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S4000-4FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S4000-4FG676I-ND
FPGAs (Field Programmable Gate Array) XC3S4000-4FG676I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1769472 62208 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1769472 62208 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FG676I - 799688-XC3S4000-4FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FG676I
799688-XC3S4000-4FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FG676I 799688-XC3S4000-4FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799688-XC3S4000-4FG6 76I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Family Name: XC3S4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799688-XC3S4000-4FG676I
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 489
Number of LABs/CLBs: 6912
Number of Logic Elements/Cells: 62208
Total RAM Bits: 1769472
Number of Gates: 4000000
Family Name: XC3S4000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Spartan-3 Family 4M Gates 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA - 903-XC3S4000-4FG676I - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3 Family 4M Gates 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA
903-XC3S4000-4FG676I
FPGA Spartan-3 Family 4M Gates 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA 903-XC3S4000-4FG676I
FPGA Spartan-3 Family 4M Gates 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA

FPGA Spartan-3 Family 4M Gates 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S4000-4FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S4000-4FG676I
IC FPGA 489 I/O 676FCBGA

IC FPGA 489 I/O 676FCBGA

Supplier's Site
FPGA 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA - XC3S4000-4FG676I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA
XC3S4000-4FG676I
FPGA 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA XC3S4000-4FG676I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S4000-4FG676I
FPGA - Field Programmable Gate Array XC3S4000-4FG676I
FPGA - Field Programmable Gate Array XC3S4000-4FG900I

FPGA - Field Programmable Gate Array XC3S4000-4FG900I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S4000-4FG676I-ND 799688-XC3S4000-4FG676I 903-XC3S4000-4FG676I XC3S4000-4FG676I XC3S4000-4FG676I XC3S4000-4FG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-4FG676I FPGA Spartan-3 Family 4M Gates 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 62208 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA FPGA - Field Programmable Gate Array
Package Type Other; 676-BGA Other; 676-BBGA, FCBGA Other; FBGA
Pins 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 4.00E6 4.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details