Manufacturer: Xilinx Inc.
Win Source Part Number: 214198-XC3S400-5PQG2
Mounting: SMD (SMT)
Number of I/O: 141
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 294912 8064 208-BFQFP
IC FPGA 141 I/O 208QFP
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214198-XC3S400-5PQG208C | XC3S400-5PQG208C-ND | XC3S400-5PQG208C | XC3S400-5PQG208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5PQG208C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP |