Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C XC3S400-5FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 750714-XC3S400-5FTG2 56C Mounting Style: SMD Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC3S400 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 173 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 750714-XC3S400-5FTG2 56C Mounting Style: SMD Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC3S400 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 173 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C - 750714-XC3S400-5FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C
750714-XC3S400-5FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C 750714-XC3S400-5FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 750714-XC3S400-5FTG2 56C Mounting Style: SMD Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC3S400 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 173 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 750714-XC3S400-5FTG256C
Mounting Style: SMD
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: XC3S400
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 173
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400-5FTG256C-ND
FPGAs (Field Programmable Gate Array) XC3S400-5FTG256C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-5FTG256C
FPGA - Field Programmable Gate Array XC3S400-5FTG256C
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-5FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-5FTG256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 750714-XC3S400-5FTG256C XC3S400-5FTG256C-ND XC3S400-5FTG256C XC3S400-5FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FTG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 400000
Logic Cells / Logic Blocks 8064
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details