Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 294912 8064 144-LQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 214195-XC3S400-4TQG1
Mounting: SMD (SMT)
Number of I/O: 97
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 97 I/O 144TQFP
IC FPGA 97 I/O 144TQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S400-4TQG144I-ND | 214195-XC3S400-4TQG144I | XC3S400-4TQG144I | XC3S400-4TQG144I | 903-XC3S400-4TQG144I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQG144I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 97 I/O 144TQFP |
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | 144 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| System Gates | 400000 | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | 8064 |