Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400-4TQ144I

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 294912 8064 144-LQFP
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 294912 8064 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400-4TQ144I-ND
FPGAs (Field Programmable Gate Array) XC3S400-4TQ144I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 294912 8064 144-LQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 294912 8064 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144I - 799693-XC3S400-4TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144I
799693-XC3S400-4TQ144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144I 799693-XC3S400-4TQ144I
Manufacturer: Xilinx Inc. Win Source Part Number: 799693-XC3S400-4TQ14 4I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 97 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Family Name: XC3S400 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): EP4CE6E22C8LN; EP1C6T144C7; EP4CE6E22C7N; EP4CE6E22C8L; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799693-XC3S400-4TQ144I
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 97
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Family Name: XC3S400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EP4CE6E22C8LN; EP1C6T144C7; EP4CE6E22C7N; EP4CE6E22C8L;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-4TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-4TQ144I
IC FPGA 97 I/O 144TQFP

IC FPGA 97 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-4TQ144I
FPGA - Field Programmable Gate Array XC3S400-4TQ144I
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S400-4TQ144I-ND 799693-XC3S400-4TQ144I XC3S400-4TQ144I XC3S400-4TQ144I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details