Manufacturer: Xilinx Inc.
Win Source Part Number: 799692-XC3S400-4TQ14
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 97
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Family Name: XC3S400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EP1C6T144C7; EP1C6T144I7; EP1C6T144C8ES; EP1C6T144I6;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 294912 8064 144-LQFP
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 97 I/O 144TQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799692-XC3S400-4TQ144C | XC3S400-4TQ144C-ND | XC3S400-4TQ144C | XC3S400-4TQ144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4TQ144C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |