Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400-4PQG208C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 294912 8064 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 294912 8064 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1519-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1519-ND
FPGAs (Field Programmable Gate Array) 122-1519-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 294912 8064 208-BFQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 141 294912 8064 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4PQG208C - 037144-XC3S400-4PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4PQG208C
037144-XC3S400-4PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4PQG208C 037144-XC3S400-4PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 037144-XC3S400-4PQG2 08C Mounting: SMD (SMT) Number of I/O: 141 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Family Name: XC3S400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000-PQ208I; A3PE3000-FPQG208; A3P600-FPQG208; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037144-XC3S400-4PQG208C
Mounting: SMD (SMT)
Number of I/O: 141
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Family Name: XC3S400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3PE3000-PQ208I; A3PE3000-FPQG208; A3P600-FPQG208;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-4PQG208C
FPGA - Field Programmable Gate Array XC3S400-4PQG208C
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
FPGA 8064 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP - XC3S400-4PQG208C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8064 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP
XC3S400-4PQG208C
FPGA 8064 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP XC3S400-4PQG208C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-4PQG208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-4PQG208C
IC FPGA 141 I/O 208QFP

IC FPGA 141 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1519-ND 037144-XC3S400-4PQG208C XC3S400-4PQG208C XC3S400-4PQG208C XC3S400-4PQG208C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4PQG208C FPGA - Field Programmable Gate Array FPGA 8064 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) PQFP; Other; PQFP QFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details