Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S400-4FTG256C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1342-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1342-ND
FPGAs (Field Programmable Gate Array) 122-1342-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FTG256C - 085003-XC3S400-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FTG256C
085003-XC3S400-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FTG256C 085003-XC3S400-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 085003-XC3S400-4FTG2 56C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Family Name: XC3S400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P600L-FGG256; A3P250L-FG256I; A3P250L-1FGG256YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085003-XC3S400-4FTG256C
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Family Name: XC3S400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P600L-FGG256; A3P250L-FG256I; A3P250L-1FGG256YI;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-4FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-4FTG256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-4FTG256C
FPGA - Field Programmable Gate Array XC3S400-4FTG256C
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1342-ND 085003-XC3S400-4FTG256C XC3S400-4FTG256C XC3S400-4FTG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FTG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17)
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details