Manufacturer: Xilinx Inc.
Win Source Part Number: 214193-XC3S400-4FT25
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA
IC FPGA 173 I/O 256FTBGA
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214193-XC3S400-4FT256I | XC3S400-4FT256I-ND | XC3S400-4FT256I | XC3S400-4FT256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FT256I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA |