Manufacturer: Xilinx Inc.
Win Source Part Number: 037173-XC3S400-4FGG4
Mounting: SMD (SMT)
Number of I/O: 264
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S400-4FG456C; XC3S400-4FGG456C; XC3S400-4FGG456I; XC3S400-4FG456I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 264 I/O 456FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 037173-XC3S400-4FGG456I | XC3S400-4FGG456I-ND | XC3S400-4FGG456I | XC3S400-4FGG456I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG456I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Package Type | Other; 456-FBGA (23x23) | Other; 456-BBGA |