Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C XC3S400-4FGG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043847-XC3S400-4FGG3 20C Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Family Name: XC3S400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043847-XC3S400-4FGG3 20C Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Family Name: XC3S400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C - 043847-XC3S400-4FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C
043847-XC3S400-4FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C 043847-XC3S400-4FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 043847-XC3S400-4FGG3 20C Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Family Name: XC3S400 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043847-XC3S400-4FGG320C
Mounting: SMD (SMT)
Number of I/O: 221
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Family Name: XC3S400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400-4FGG320C-ND
FPGAs (Field Programmable Gate Array) XC3S400-4FGG320C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 294912 8064 320-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 294912 8064 320-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-4FGG320C
FPGA - Field Programmable Gate Array XC3S400-4FGG320C
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
IC FPGA 221 I/O 320 FBGA - 903-XC3S400-4FGG320C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 221 I/O 320 FBGA
903-XC3S400-4FGG320C
IC FPGA 221 I/O 320 FBGA 903-XC3S400-4FGG320C
IC FPGA 221 I/O 320 FBGA

IC FPGA 221 I/O 320 FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-4FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-4FGG320C
IC FPGA 221 I/O 320FBGA

IC FPGA 221 I/O 320FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043847-XC3S400-4FGG320C XC3S400-4FGG320C-ND XC3S400-4FGG320C 903-XC3S400-4FGG320C XC3S400-4FGG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FGG320C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 221 I/O 320 FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 400000 400000
Logic Cells / Logic Blocks 8064 8064
Package Type Other; 320-FBGA (19x19) Other; 320-BGA Other; 320-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details