Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I XC3S400-4FG320I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214191-XC3S400-4FG32 0I Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S400-4FGG320C; XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214191-XC3S400-4FG32 0I Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S400-4FGG320C; XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I - 214191-XC3S400-4FG320I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I
214191-XC3S400-4FG320I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I 214191-XC3S400-4FG320I
Manufacturer: Xilinx Inc. Win Source Part Number: 214191-XC3S400-4FG32 0I Mounting: SMD (SMT) Number of I/O: 221 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 320-FBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S400-4FGG320C; XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214191-XC3S400-4FG320I
Mounting: SMD (SMT)
Number of I/O: 221
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S400-4FGG320C; XC3S400-4FG320C; XC3S400-4FGG320I; XC3S400-4FG320I;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400-4FG320I-ND
FPGAs (Field Programmable Gate Array) XC3S400-4FG320I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 294912 8064 320-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 294912 8064 320-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-4FG320I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-4FG320I
IC FPGA 221 I/O 320FBGA

IC FPGA 221 I/O 320FBGA

Supplier's Site
IC FPGA 221 I/O 320 FBGA - 903-XC3S400-4FG320I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 221 I/O 320 FBGA
903-XC3S400-4FG320I
IC FPGA 221 I/O 320 FBGA 903-XC3S400-4FG320I
IC FPGA 221 I/O 320 FBGA

IC FPGA 221 I/O 320 FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-4FG320I
FPGA - Field Programmable Gate Array XC3S400-4FG320I
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214191-XC3S400-4FG320I XC3S400-4FG320I-ND XC3S400-4FG320I 903-XC3S400-4FG320I XC3S400-4FG320I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-4FG320I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 221 I/O 320 FBGA FPGA - Field Programmable Gate Array
System Gates 400000 400000
Logic Cells / Logic Blocks 8064 8064
Package Type Other; 320-FBGA (19x19) Other; 320-BGA Other; 320-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details