Manufacturer: AMD Xilinx
Win Source Part Number: 1323119-XC3S400-4FG3
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Bulk
Standard Package: 84
Mounting: Surface Mount
Number of I/O: 221
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 320-FBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 320-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC3S400
RoHS Status: RoHS non-compliant
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 294912 8064 320-BGA
IC FPGA 221 I/O 320FBGA
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323119-XC3S400-4FG320C | XC3S400-4FG320C-ND | XC3S400-4FG320C | XC3S400-4FG320C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 400000 | |||
| Logic Cells / Logic Blocks | 8064 | |||
| Package Type | Other; 320-BGA | Other; 320-BGA |