Xilinx, Inc. 657MHz 1.2V FPGA Programmable Logic Device XC3S250E-5VQ100C

Description
IC FPGA 66 I/O 100VQFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 657MHz 90nm Technology 1.2V 100-Pin VTQFP Product overview: XC3S250E-5VQ100C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-5VQ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 66 I/O 100VQFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 657MHz 90nm Technology 1.2V 100-Pin VTQFP Product overview: XC3S250E-5VQ100C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-5VQ100C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
657MHz 1.2V FPGA Programmable Logic Device - 696-XC3S250E-5VQ100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
657MHz 1.2V FPGA Programmable Logic Device
696-XC3S250E-5VQ100C
657MHz 1.2V FPGA Programmable Logic Device 696-XC3S250E-5VQ100C
IC FPGA 66 I/O 100VQFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 657MHz 90nm Technology 1.2V 100-Pin VTQFP Product overview: XC3S250E-5VQ100C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-5VQ100C can be used for catalog matching and distributor lookup.

IC FPGA 66 I/O 100VQFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 657MHz 90nm Technology 1.2V 100-Pin VTQFP Product overview: XC3S250E-5VQ100C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-5VQ100C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5VQ100C - 799687-XC3S250E-5VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5VQ100C
799687-XC3S250E-5VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5VQ100C 799687-XC3S250E-5VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 799687-XC3S250E-5VQ1 00C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 66 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XC3S250E Categories: Integrated Circuits (ICs) Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): A3P600L-VQ100; A3P600L-1VQ100Y; A3P600L-1VQ100I; A3P600L-VQ100I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799687-XC3S250E-5VQ100C
Series: Spartan-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 66
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Family Name: XC3S250E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): A3P600L-VQ100; A3P600L-1VQ100Y; A3P600L-1VQ100I; A3P600L-VQ100I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S250E-5VQ100C 799687-XC3S250E-5VQ100C
Product Name 657MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5VQ100C
System Gates 250000 250000
Logic Cells / Logic Blocks 5508 5508
Package Type Other; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details