Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S250E-5TQG144C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S250E-5TQG144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S250E-5TQG144C-ND
FPGAs (Field Programmable Gate Array) XC3S250E-5TQG144C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5TQG144C - 085312-XC3S250E-5TQG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5TQG144C
085312-XC3S250E-5TQG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5TQG144C 085312-XC3S250E-5TQG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 085312-XC3S250E-5TQG 144C Mounting: SMD (SMT) Number of I/O: 108 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085312-XC3S250E-5TQG144C
Mounting: SMD (SMT)
Number of I/O: 108
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5TQG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S250E-5TQG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S250E-5TQG144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S250E-5TQG144C
FPGA - Field Programmable Gate Array XC3S250E-5TQG144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S250E-5TQG144C-ND 085312-XC3S250E-5TQG144C XC3S250E-5TQG144C XC3S250E-5TQG144C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5TQG144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details