Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5CPG132C XC3S250E-5CPG132C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105310-XC3S250E-5CP G132C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 132 Number of Logic Elements/Cells: 5508 Number of Gates: 250000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Alternative Parts (Cross-Reference): XC3S250E-5CPG132CXC3 S250E5CPG132C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 92 Number of Logic Blocks (LABs): 612 Speed Grade: 5 Number of Registers: 4896
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105310-XC3S250E-5CP G132C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 132 Number of Logic Elements/Cells: 5508 Number of Gates: 250000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Alternative Parts (Cross-Reference): XC3S250E-5CPG132CXC3 S250E5CPG132C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 92 Number of Logic Blocks (LABs): 612 Speed Grade: 5 Number of Registers: 4896
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5CPG132C - 1105310-XC3S250E-5CPG132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5CPG132C
1105310-XC3S250E-5CPG132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5CPG132C 1105310-XC3S250E-5CPG132C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105310-XC3S250E-5CP G132C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 132 Number of Logic Elements/Cells: 5508 Number of Gates: 250000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Alternative Parts (Cross-Reference): XC3S250E-5CPG132CXC3 S250E5CPG132C; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 92 Number of Logic Blocks (LABs): 612 Speed Grade: 5 Number of Registers: 4896

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105310-XC3S250E-5CPG132C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 27 kB
Number of Pins: 132
Number of Logic Elements/Cells: 5508
Number of Gates: 250000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TFBGA
Alternative Parts (Cross-Reference): XC3S250E-5CPG132CXC3S250E5CPG132C;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 92
Number of Logic Blocks (LABs): 612
Speed Grade: 5
Number of Registers: 4896

Buy Now
657MHz 1.2V BGA FPGA Programmable Logic Device - 696-XC3S250E-5CPG132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
657MHz 1.2V BGA FPGA Programmable Logic Device
696-XC3S250E-5CPG132C
657MHz 1.2V BGA FPGA Programmable Logic Device 696-XC3S250E-5CPG132C
FPGA Spartan-3E Family 250K Gates 5508 Cells 657MHz 90nm (CMOS) Technology 1.2V 132-Pin CS-BGA Product overview: XC3S250E-5CPG132C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-5CPG132 C can be used for catalog matching and distributor lookup.

FPGA Spartan-3E Family 250K Gates 5508 Cells 657MHz 90nm (CMOS) Technology 1.2V 132-Pin CS-BGA Product overview: XC3S250E-5CPG132C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 657MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 657MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-5CPG132C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1105310-XC3S250E-5CPG132C 696-XC3S250E-5CPG132C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-5CPG132C 657MHz 1.2V BGA FPGA Programmable Logic Device
System Gates 250000 250000
Logic Cells / Logic Blocks 5508 5508
Registers 4896 4896
Package Type Other; TFBGA Other; TFBGA
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details