Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQG100I XC3S250E-4VQG100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214186-XC3S250E-4VQG 100I Mounting: SMD (SMT) Number of I/O: 66 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XC3S250E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P600L-1VQ100YI; A3P600L-VQ100; A3P600L-1VQG100Y; A3P600L-VQ100YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214186-XC3S250E-4VQG 100I Mounting: SMD (SMT) Number of I/O: 66 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XC3S250E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P600L-1VQ100YI; A3P600L-VQ100; A3P600L-1VQG100Y; A3P600L-VQ100YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQG100I - 214186-XC3S250E-4VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQG100I
214186-XC3S250E-4VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQG100I 214186-XC3S250E-4VQG100I
Manufacturer: Xilinx Inc. Win Source Part Number: 214186-XC3S250E-4VQG 100I Mounting: SMD (SMT) Number of I/O: 66 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XC3S250E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P600L-1VQ100YI; A3P600L-VQ100; A3P600L-1VQG100Y; A3P600L-VQ100YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214186-XC3S250E-4VQG100I
Mounting: SMD (SMT)
Number of I/O: 66
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Family Name: XC3S250E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3P600L-1VQ100YI; A3P600L-VQ100; A3P600L-1VQG100Y; A3P600L-VQ100YI;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1715-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1715-ND
FPGAs (Field Programmable Gate Array) 122-1715-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Buy Now Datasheet
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 100-Pin VTQFP - 903-XC3S250E-4VQG100I - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 100-Pin VTQFP
903-XC3S250E-4VQG100I
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 100-Pin VTQFP 903-XC3S250E-4VQG100I
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 100-Pin VTQFP

FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 100-Pin VTQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S250E-4VQG100I
FPGA - Field Programmable Gate Array XC3S250E-4VQG100I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
XC3S250E-4VQG100I
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) XC3S250E-4VQG100I
QFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS

QFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S250E-4VQG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S250E-4VQG100I
IC FPGA 66 I/O 100VQFP

IC FPGA 66 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214186-XC3S250E-4VQG100I 122-1715-ND 903-XC3S250E-4VQG100I XC3S250E-4VQG100I XC3S250E-4VQG100I XC3S250E-4VQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQG100I FPGAs (Field Programmable Gate Array) FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 100-Pin VTQFP FPGA - Field Programmable Gate Array Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000 250000
Logic Cells / Logic Blocks 5508 5508
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP QFP; TQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data