Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 939298-XC3S250E-4VQ1
Series: Spartan®-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 66
Family Name: XC3S250
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 66 I/O 100VQFP
FPGA - Field Programmable Gate Array
IC FPGA 66 I/O 100VQFP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S250E-4VQ100I-ND | 939298-XC3S250E-4VQ100I | 903-XC3S250E-4VQ100I | XC3S250E-4VQ100I | XC3S250E-4VQ100I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100I | IC FPGA 66 I/O 100VQFP | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; Other; 100-VQFP (14x14) | QFP; Other; 100-TQFP | QFP; TQFP | |
| Pins | 100 | 100 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| System Gates | 250000 | ||||
| Logic Cells / Logic Blocks | 5508 |