Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C XC3S250E-4VQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939297-XC3S250E-4VQ1 00C Series: Spartan®-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP Package: 100-TQFP Package: Bulk Mounting: Surface Mount Number of I/O: 66 Family Name: XC3S250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939297-XC3S250E-4VQ1 00C Series: Spartan®-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP Package: 100-TQFP Package: Bulk Mounting: Surface Mount Number of I/O: 66 Family Name: XC3S250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C - 939297-XC3S250E-4VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C
939297-XC3S250E-4VQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C 939297-XC3S250E-4VQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 939297-XC3S250E-4VQ1 00C Series: Spartan®-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP Package: 100-TQFP Package: Bulk Mounting: Surface Mount Number of I/O: 66 Family Name: XC3S250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939297-XC3S250E-4VQ100C
Series: Spartan®-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP
Package: 100-TQFP
Package: Bulk
Mounting: Surface Mount
Number of I/O: 66
Family Name: XC3S250
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S250E-4VQ100C-ND
FPGAs (Field Programmable Gate Array) XC3S250E-4VQ100C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S250E-4VQ100C
FPGA - Field Programmable Gate Array XC3S250E-4VQ100C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S250E-4VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S250E-4VQ100C
IC FPGA 66 I/O 100VQFP

IC FPGA 66 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939297-XC3S250E-4VQ100C XC3S250E-4VQ100C-ND XC3S250E-4VQ100C XC3S250E-4VQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4VQ100C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details