Product overview: XC3S250E-4TQG144CS1 from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-4TQG144
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032571-XC3S250E-4TQ
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 27 kB
Number of Pins: 144
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TQFP
Alternative Parts (Cross-Reference): XC3S250E-4TQG144CS1X
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
Number of Registers: 4896
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC3S250E-4TQG144CS1 | 1032571-XC3S250E-4TQG144CS1 |
| Product Name | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4TQG144CS1 |
| Registers | 4896 | 4896 |