Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S250E-4TQ144C

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S250E-4TQ144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S250E-4TQ144C-ND
FPGAs (Field Programmable Gate Array) XC3S250E-4TQ144C-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP

Spartan®-3E Field Programmable Gate Array (FPGA) IC 108 221184 5508 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323459-XC3S250E-4TQ144C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323459-XC3S250E-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323459-XC3S250E-4TQ144C
Manufacturer: AMD Xilinx Win Source Part Number: 1323459-XC3S250E-4TQ 144C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 60 Mounting: Surface Mount Number of I/O: 108 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC3S250 RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323459-XC3S250E-4TQ144C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 108
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 144-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC3S250
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4TQ144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S250E-4TQ144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S250E-4TQ144C
IC FPGA 108 I/O 144TQFP

IC FPGA 108 I/O 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S250E-4TQ144C
FPGA - Field Programmable Gate Array XC3S250E-4TQ144C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S250E-4TQ144C-ND 1323459-XC3S250E-4TQ144C XC3S250E-4TQ144C XC3S250E-4TQ144C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data