Manufacturer: Xilinx Inc.
Win Source Part Number: 799685-XC3S250E-4PQ2
Series: Spartan-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 158
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Family Name: XC3S250E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M7A3PE600-PQ208I; A2F500M3G-PQ208YI; A2F500M3G-PQG208Y; M7A3PE600-1PQ208I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Spartan®-3E Field Programmable Gate Array (FPGA) IC 158 221184 5508 208-BFQFP
FPGA - Field Programmable Gate Array
IC FPGA 158 I/O 208QFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799685-XC3S250E-4PQ208I | XC3S250E-4PQ208I-ND | XC3S250E-4PQ208I | XC3S250E-4PQ208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4PQ208I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | |||
| Logic Cells / Logic Blocks | 5508 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |