Xilinx, Inc. 572MHz 1.2V FPGA Programmable Logic Device XC3S250E-4PQ208C

Description
IC FPGA 158 I/O 208QFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 572MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: XC3S250E-4PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-4PQ208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 158 I/O 208QFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 572MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: XC3S250E-4PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-4PQ208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
572MHz 1.2V FPGA Programmable Logic Device - 696-XC3S250E-4PQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
572MHz 1.2V FPGA Programmable Logic Device
696-XC3S250E-4PQ208C
572MHz 1.2V FPGA Programmable Logic Device 696-XC3S250E-4PQ208C
IC FPGA 158 I/O 208QFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 572MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: XC3S250E-4PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-4PQ208C can be used for catalog matching and distributor lookup.

IC FPGA 158 I/O 208QFP / FPGA Spartan®-3E Family 250K Gates 5508 Cells 572MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: XC3S250E-4PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S250E-4PQ208C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4PQ208C - 799684-XC3S250E-4PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4PQ208C
799684-XC3S250E-4PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4PQ208C 799684-XC3S250E-4PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 799684-XC3S250E-4PQ2 08C Series: Spartan-3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 158 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XC3S250E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): M7A3PE600-PQ208I; A2F500M3G-PQ208YI; A2F500M3G-PQG208Y; M7A3PE600-1PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799684-XC3S250E-4PQ208C
Series: Spartan-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 158
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Family Name: XC3S250E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M7A3PE600-PQ208I; A2F500M3G-PQ208YI; A2F500M3G-PQG208Y; M7A3PE600-1PQ208I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 208-Pin PQFP - 903-XC3S250E-4PQ208C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 208-Pin PQFP
903-XC3S250E-4PQ208C
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 208-Pin PQFP 903-XC3S250E-4PQ208C
FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 208-Pin PQFP

FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 208-Pin PQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S250E-4PQ208C
FPGA - Field Programmable Gate Array XC3S250E-4PQ208C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S250E-4PQ208C 799684-XC3S250E-4PQ208C 903-XC3S250E-4PQ208C XC3S250E-4PQ208C
Product Name 572MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4PQ208C FPGA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm (CMOS) Technology 1.2V 208-Pin PQFP FPGA - Field Programmable Gate Array
System Gates 250000 250000 250000
Logic Cells / Logic Blocks 5508 5508 5508
Package Type Other; 208-BFQFP QFP; Other; 208-BFQFP
User I/Os 158 pins 208 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-45 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details