Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S250E-4CPG132I

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 221184 5508 132-TFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 221184 5508 132-TFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S250E-4CPG132I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S250E-4CPG132I-ND
FPGAs (Field Programmable Gate Array) XC3S250E-4CPG132I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 221184 5508 132-TFBGA, CSPBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 221184 5508 132-TFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4CPG132I - 743216-XC3S250E-4CPG132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4CPG132I
743216-XC3S250E-4CPG132I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4CPG132I 743216-XC3S250E-4CPG132I
Manufacturer: Xilinx Inc. Win Source Part Number: 743216-XC3S250E-4CPG 132I Series: Spartan-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 132-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 92 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XC3S250E Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CSPBGA (8x8) Alternative Parts (Cross-Reference): LFXP2-5E-5MN132I; ICE65L01F-LCB132I; LFXP2-5E-6MN132I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 743216-XC3S250E-4CPG132I
Series: Spartan-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 92
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Family Name: XC3S250E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): LFXP2-5E-5MN132I; ICE65L01F-LCB132I; LFXP2-5E-6MN132I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4CPG132I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S250E-4CPG132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S250E-4CPG132I
IC FPGA 92 I/O 132CSBGA

IC FPGA 92 I/O 132CSBGA

Supplier's Site
IC FPGA 92 I/O 132CSBGA - 903-XC3S250E-4CPG132I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 92 I/O 132CSBGA
903-XC3S250E-4CPG132I
IC FPGA 92 I/O 132CSBGA 903-XC3S250E-4CPG132I
IC FPGA 92 I/O 132CSBGA

IC FPGA 92 I/O 132CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S250E-4CPG132I
FPGA - Field Programmable Gate Array XC3S250E-4CPG132I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S250E-4CPG132I-ND 743216-XC3S250E-4CPG132I XC3S250E-4CPG132I 903-XC3S250E-4CPG132I XC3S250E-4CPG132I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S250E-4CPG132I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 92 I/O 132CSBGA FPGA - Field Programmable Gate Array
Package Type Other; 132-TFBGA, CSPBGA PBGA Other; 132-TFBGA, CSPBGA
Pins 132 132
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 250000 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details