Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057620-XC3S200AN-5FT
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array Connect EBOM
IC FPGA 195 I/O 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S200AN-5FT256C-ND | 057620-XC3S200AN-5FT256C | XC3S200AN-5FT256C | XC3S200AN-5FT256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-5FT256C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |