Xilinx, Inc. Spartan-3An Fpga, 250Mhz, Ftbga-256; No. Of Logic Blocks Amd Xilinx XC3S200AN-4FTG256C.

Description
SPARTAN-3AN FPGA, 250MHZ, FTBGA-256; No. of Logic Blocks:4032; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:BGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:288Kbit; No. of I/O s:195I/O s
Datasheet
Description
SPARTAN-3AN FPGA, 250MHZ, FTBGA-256; No. of Logic Blocks:4032; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:BGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:288Kbit; No. of I/O s:195I/O s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spartan-3An Fpga, 250Mhz, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 19P1179 - Newark, An Avnet Company
Chicago, IL, United States
Spartan-3An Fpga, 250Mhz, Ftbga-256; No. Of Logic Blocks Amd Xilinx
19P1179
Spartan-3An Fpga, 250Mhz, Ftbga-256; No. Of Logic Blocks Amd Xilinx 19P1179
SPARTAN-3AN FPGA, 250MHZ, FTBGA-256; No. of Logic Blocks:4032; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:BGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:288Kbit; No. of I/O s:195I/O s

SPARTAN-3AN FPGA, 250MHZ, FTBGA-256; No. of Logic Blocks:4032; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:BGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:288Kbit; No. of I/O s:195I/O s

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 19P1179
Product Name Spartan-3An Fpga, 250Mhz, Ftbga-256; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 4032
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details