Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FTG256C XC3S200AN-4FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085478-XC3S200AN-4FT G256C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000-FFGG256; A3PE600-FFGG256; A3PE600-FGG256; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085478-XC3S200AN-4FT G256C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000-FFGG256; A3PE600-FFGG256; A3PE600-FGG256; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FTG256C - 085478-XC3S200AN-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FTG256C
085478-XC3S200AN-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FTG256C 085478-XC3S200AN-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 085478-XC3S200AN-4FT G256C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200AN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000-FFGG256; A3PE600-FFGG256; A3PE600-FGG256; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085478-XC3S200AN-4FTG256C
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Family Name: XC3S200AN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P1000-FFGG256; A3PE600-FFGG256; A3PE600-FGG256;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1553-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1553-ND
FPGAs (Field Programmable Gate Array) 122-1553-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200AN-4FTG256C
FPGA - Field Programmable Gate Array XC3S200AN-4FTG256C
FPGA - Field Programmable Gate Array XC3S200AN-4FTG256C

FPGA - Field Programmable Gate Array XC3S200AN-4FTG256C

Buy Now Datasheet
Fpga, Spartan-3An, 195 I/o, Fcbga-256; No. Of Logic Blocks Amd Xilinx - 47AC6408 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-3An, 195 I/o, Fcbga-256; No. Of Logic Blocks Amd Xilinx
47AC6408
Fpga, Spartan-3An, 195 I/o, Fcbga-256; No. Of Logic Blocks Amd Xilinx 47AC6408
FPGA, SPARTAN-3AN, 195 I/O, FCBGA-256; No. of Logic Blocks:4032; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:FCBGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:288Kbit; No. of I/O s:195I/O s; RoHS Compliant: Yes

FPGA, SPARTAN-3AN, 195 I/O, FCBGA-256; No. of Logic Blocks:4032; No. of Macrocells:4032; FPGA Family:Spartan-3AN; Logic Case Style:FCBGA; No. of Pins:256Pins; No. of Speed Grades:4; Total RAM Bits:288Kbit; No. of I/O s:195I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200AN-4FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200AN-4FTG256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA - XC3S200AN-4FTG256C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA
XC3S200AN-4FTG256C
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA XC3S200AN-4FTG256C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085478-XC3S200AN-4FTG256C 122-1553-ND XC3S200AN-4FTG256C 47AC6408 XC3S200AN-4FTG256C XC3S200AN-4FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FTG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-3An, 195 I/o, Fcbga-256; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA
System Gates 200000
Logic Cells / Logic Blocks 4032 4032
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; FCBGA TBGA; Other; FTBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data