Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 735829-XC3S200AN-4FT
Series: Spartan-3AN
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Family Name: XC3S200AN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3PE600-FFG256; A3P1000-FFG256; A3P1000-FFGG256;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array Connect EBOM
IC FPGA 195 I/O 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S200AN-4FT256I-ND | 735829-XC3S200AN-4FT256I | XC3S200AN-4FT256I | XC3S200AN-4FT256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | |||
| Pins | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |