Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5FGG320C XC3S200A-5FGG320C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903574-XC3S200A-5FGG 320C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Package: 320-BGA Package: Tray Mounting: Surface Mount Number of I/O: 248 Family Name: XC3S200 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1581, XC3S200A-5FGG320C-ND
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903574-XC3S200A-5FGG 320C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Package: 320-BGA Package: Tray Mounting: Surface Mount Number of I/O: 248 Family Name: XC3S200 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1581, XC3S200A-5FGG320C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5FGG320C - 903574-XC3S200A-5FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5FGG320C
903574-XC3S200A-5FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5FGG320C 903574-XC3S200A-5FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 903574-XC3S200A-5FGG 320C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Package: 320-BGA Package: Tray Mounting: Surface Mount Number of I/O: 248 Family Name: XC3S200 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1581, XC3S200A-5FGG320C-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 903574-XC3S200A-5FGG320C
Series: Spartan®-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA
Package: 320-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 248
Family Name: XC3S200
Categories: Integrated Circuits (ICs)
Case / Package: 320-FBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1581, XC3S200A-5FGG320C-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1581-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1581-ND
FPGAs (Field Programmable Gate Array) 122-1581-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200A-5FGG320C
FPGA - Field Programmable Gate Array XC3S200A-5FGG320C
FPGA - Field Programmable Gate Array XC3S200A-5FGG320C

FPGA - Field Programmable Gate Array XC3S200A-5FGG320C

Buy Now Datasheet
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 320-Pin F-BGA - 903-XC3S200A-5FGG320C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 320-Pin F-BGA
903-XC3S200A-5FGG320C
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 320-Pin F-BGA 903-XC3S200A-5FGG320C
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 320-Pin F-BGA

FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 320-Pin F-BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200A-5FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200A-5FGG320C
IC FPGA 248 I/O 320FBGA

IC FPGA 248 I/O 320FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903574-XC3S200A-5FGG320C 122-1581-ND XC3S200A-5FGG320C 903-XC3S200A-5FGG320C XC3S200A-5FGG320C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5FGG320C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 320-Pin F-BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 320-FBGA (19x19) Other; 320-BGA Other; 320-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 320 320
System Gates 200000
Logic Cells / Logic Blocks 4032
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details