Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256I XC3S200A-4FTG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037195-XC3S200A-4FTG 256I Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037195-XC3S200A-4FTG 256I Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256I - 037195-XC3S200A-4FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256I
037195-XC3S200A-4FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256I 037195-XC3S200A-4FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 037195-XC3S200A-4FTG 256I Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 037195-XC3S200A-4FTG256I
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1714-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1714-ND
FPGAs (Field Programmable Gate Array) 122-1714-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200A-4FTG256I
FPGA - Field Programmable Gate Array XC3S200A-4FTG256I
FPGA - Field Programmable Gate Array XC3S200A-4FTG256I CONNECTING EBOM TO MARKETING PART

FPGA - Field Programmable Gate Array XC3S200A-4FTG256I CONNECTING EBOM TO MARKETING PART

Buy Now Datasheet
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA - XC3S200A-4FTG256I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA
XC3S200A-4FTG256I
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA XC3S200A-4FTG256I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200A-4FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200A-4FTG256I
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037195-XC3S200A-4FTG256I 122-1714-ND XC3S200A-4FTG256I XC3S200A-4FTG256I XC3S200A-4FTG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 200000
Logic Cells / Logic Blocks 4032
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA TBGA; Other; FTBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details