Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S200A-4FTG256C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1543-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1543-ND
FPGAs (Field Programmable Gate Array) 122-1543-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256C - 085434-XC3S200A-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256C
085434-XC3S200A-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256C 085434-XC3S200A-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 085434-XC3S200A-4FTG 256C Mounting: SMD (SMT) Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P250L-1FG256I; M1A3P1000L-1FGG256Y; M1A3PE3000L-FGG256I; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085434-XC3S200A-4FTG256C
Mounting: SMD (SMT)
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Family Name: XC3S200A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3P250L-1FG256I; M1A3P1000L-1FGG256Y; M1A3PE3000L-FGG256I;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200A-4FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200A-4FTG256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA - XC3S200A-4FTG256C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA
XC3S200A-4FTG256C
FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA XC3S200A-4FTG256C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200A-4FTG256C
FPGA - Field Programmable Gate Array XC3S200A-4FTG256C
FPGA - Field Programmable Gate Array XC3S200A-4FTG256C

FPGA - Field Programmable Gate Array XC3S200A-4FTG256C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1543-ND 085434-XC3S200A-4FTG256C XC3S200A-4FTG256C XC3S200A-4FTG256C XC3S200A-4FTG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FTG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 4032 Cells 667MHz 90nm Technology 1.2V 256-Pin FTBGA FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17) TBGA; Other; FTBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data