Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799681-XC3S200A-4FGG
Series: Spartan-3A
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 320-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 248
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Family Name: XC3S200A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-FBGA (19x19)
Alternative Parts (Cross-Reference): EP1C4F324C8N; EP1C4F400I7; EP1C4F400C8N; EP1C4F324I6N;
Introduction Date: December 04, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC FPGA 248 I/O 320FBGA
FPGA - Field Programmable Gate Array XC3S200A-4FGG320I CONNECTING EBOM TO MARKETING PART
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S200A-4FGG320I-ND | 799681-XC3S200A-4FGG320I | XC3S200A-4FGG320I | XC3S200A-4FGG320I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FGG320I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 320-BGA | |||
| Pins | 320 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |