Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037680-XC3S200A-4FGG
Mounting: SMD (SMT)
Number of I/O: 248
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array XC3S200A-4FGG320C
IC FPGA 248 I/O 320FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1544-ND | 037680-XC3S200A-4FGG320C | XC3S200A-4FGG320C | XC3S200A-4FGG320C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-4FGG320C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 320-BGA | Other; 320-FBGA (19x19) | ||
| Pins | 320 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |