Xilinx, Inc. -3A BGA FPGA Programmable Logic Device XC3S200A-4FG320C

Description
IC FPGA 248 I/O 320FBGA / Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Product overview: XC3S200A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200A-4FG320C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 248 I/O 320FBGA / Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Product overview: XC3S200A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200A-4FG320C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-3A BGA FPGA Programmable Logic Device - 696-XC3S200A-4FG320C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-3A BGA FPGA Programmable Logic Device
696-XC3S200A-4FG320C
-3A BGA FPGA Programmable Logic Device 696-XC3S200A-4FG320C
IC FPGA 248 I/O 320FBGA / Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Product overview: XC3S200A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200A-4FG320C can be used for catalog matching and distributor lookup.

IC FPGA 248 I/O 320FBGA / Spartan®-3A Field Programmable Gate Array (FPGA) IC 248 294912 4032 320-BGA Product overview: XC3S200A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3A, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, -3A, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200A-4FG320C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323415-XC3S200A-4FG320C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323415-XC3S200A-4FG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323415-XC3S200A-4FG320C
Manufacturer: AMD Xilinx Win Source Part Number: 1323415-XC3S200A-4FG 320C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 248 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 320-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 320-BGA ECCN: 3A991D Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC3S200 RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1323415-XC3S200A-4FG320C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 84
Mounting: Surface Mount
Number of I/O: 248
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 320-FBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 320-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC3S200
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200A-4FG320C
FPGA - Field Programmable Gate Array XC3S200A-4FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S200A-4FG320C 1323415-XC3S200A-4FG320C XC3S200A-4FG320C
Product Name -3A BGA FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 200000 200000
Logic Cells / Logic Blocks 4032 4032
Package Type Other; Tray Other; 320-BGA
Unlock Full Specs
to access all available technical data