Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C XC3S2000-5FGG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799677-XC3S2000-5FGG 900C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 565 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFE2-20E-7FN900I; LFE2-35E-5FN900I; LFE2-20E-6FN900C; LFE220E6F900I; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799677-XC3S2000-5FGG 900C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 565 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFE2-20E-7FN900I; LFE2-35E-5FN900I; LFE2-20E-6FN900C; LFE220E6F900I; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C - 799677-XC3S2000-5FGG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C
799677-XC3S2000-5FGG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C 799677-XC3S2000-5FGG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 799677-XC3S2000-5FGG 900C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 565 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFE2-20E-7FN900I; LFE2-35E-5FN900I; LFE2-20E-6FN900C; LFE220E6F900I; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799677-XC3S2000-5FGG900C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 565
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Family Name: XC3S2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FBGA (31x31)
Alternative Parts (Cross-Reference): LFE2-20E-7FN900I; LFE2-35E-5FN900I; LFE2-20E-6FN900C; LFE220E6F900I;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-5FGG900C-ND
FPGAs (Field Programmable Gate Array) XC3S2000-5FGG900C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 565 737280 46080 900-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 565 737280 46080 900-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-5FGG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-5FGG900C
IC FPGA 565 I/O 900FBGA

IC FPGA 565 I/O 900FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-5FGG900C
FPGA - Field Programmable Gate Array XC3S2000-5FGG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799677-XC3S2000-5FGG900C XC3S2000-5FGG900C-ND XC3S2000-5FGG900C XC3S2000-5FGG900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG900C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 2.00E6
Logic Cells / Logic Blocks 46080
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details