Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C XC3S2000-5FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799676-XC3S2000-5FGG 676C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799676-XC3S2000-5FGG 676C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C - 799676-XC3S2000-5FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C
799676-XC3S2000-5FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C 799676-XC3S2000-5FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 799676-XC3S2000-5FGG 676C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799676-XC3S2000-5FGG676C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 489
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Family Name: XC3S2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFG676I; AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-5FGG676C-ND
FPGAs (Field Programmable Gate Array) XC3S2000-5FGG676C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-5FGG676C
FPGA - Field Programmable Gate Array XC3S2000-5FGG676C
FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA - XC3S2000-5FGG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA
XC3S2000-5FGG676C
FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA XC3S2000-5FGG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-5FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-5FGG676C
IC FPGA 489 I/O 676FBGA

IC FPGA 489 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799676-XC3S2000-5FGG676C XC3S2000-5FGG676C-ND XC3S2000-5FGG676C XC3S2000-5FGG676C XC3S2000-5FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.00E6
Logic Cells / Logic Blocks 46080
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data