Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C XC3S2000-5FGG456C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214180-XC3S2000-5FGG 456C Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214180-XC3S2000-5FGG 456C Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C - 214180-XC3S2000-5FGG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C
214180-XC3S2000-5FGG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C 214180-XC3S2000-5FGG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 214180-XC3S2000-5FGG 456C Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214180-XC3S2000-5FGG456C
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-5FGG456C-ND
FPGAs (Field Programmable Gate Array) XC3S2000-5FGG456C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-5FGG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-5FGG456C
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-5FGG456C
FPGA - Field Programmable Gate Array XC3S2000-5FGG456C
FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214180-XC3S2000-5FGG456C XC3S2000-5FGG456C-ND XC3S2000-5FGG456C XC3S2000-5FGG456C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FGG456C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 2.00E6
Logic Cells / Logic Blocks 46080
Package Type Other; 456-FBGA (23x23) Other; 456-BBGA
Unlock Full Specs
to access all available technical data