Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG676C XC3S2000-5FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214178-XC3S2000-5FG6 76C Mounting: Sub-Base Mount Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214178-XC3S2000-5FG6 76C Mounting: Sub-Base Mount Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG676C - 214178-XC3S2000-5FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG676C
214178-XC3S2000-5FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG676C 214178-XC3S2000-5FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214178-XC3S2000-5FG6 76C Mounting: Sub-Base Mount Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214178-XC3S2000-5FG676C
Mounting: Sub-Base Mount
Number of I/O: 489
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA - XC3S2000-5FG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA
XC3S2000-5FG676C
FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA XC3S2000-5FG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-5FG676C
FPGA - Field Programmable Gate Array XC3S2000-5FG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S2000-5FG676C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC3S2000-5FG676C
FPGAs (Field Programmable Gate Array) XC3S2000-5FG676C
IC FPGA 489 I/O 676FCBGA

IC FPGA 489 I/O 676FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214178-XC3S2000-5FG676C XC3S2000-5FG676C XC3S2000-5FG676C XC3S2000-5FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG676C FPGA 46080 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
System Gates 2.00E6 2.00E6
Logic Cells / Logic Blocks 46080
Package Type Other; 676-FCBGA (27x27) Other; FBGA Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details