Xilinx, Inc. 725MHz 1.2V FPGA Programmable Logic Device XC3S2000-5FG456C

Description
IC FPGA 333 I/O 456FBGA / FPGA Spartan®-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA Product overview: XC3S2000-5FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 725MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 725MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S2000-5FG456C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 333 I/O 456FBGA / FPGA Spartan®-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA Product overview: XC3S2000-5FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 725MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 725MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S2000-5FG456C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
725MHz 1.2V FPGA Programmable Logic Device - 696-XC3S2000-5FG456C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
725MHz 1.2V FPGA Programmable Logic Device
696-XC3S2000-5FG456C
725MHz 1.2V FPGA Programmable Logic Device 696-XC3S2000-5FG456C
IC FPGA 333 I/O 456FBGA / FPGA Spartan®-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA Product overview: XC3S2000-5FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 725MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 725MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S2000-5FG456C can be used for catalog matching and distributor lookup.

IC FPGA 333 I/O 456FBGA / FPGA Spartan®-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA Product overview: XC3S2000-5FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 725MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 725MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S2000-5FG456C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG456C - 214177-XC3S2000-5FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG456C
214177-XC3S2000-5FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG456C 214177-XC3S2000-5FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 214177-XC3S2000-5FG4 56C Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S2000-5FGG456C; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214177-XC3S2000-5FG456C
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Family Name: XC3S2000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S2000-5FGG456C;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Spartan-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA - 903-XC3S2000-5FG456C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA
903-XC3S2000-5FG456C
FPGA Spartan-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA 903-XC3S2000-5FG456C
FPGA Spartan-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA

FPGA Spartan-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-5FG456C
FPGA - Field Programmable Gate Array XC3S2000-5FG456C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S2000-5FG456C 214177-XC3S2000-5FG456C 903-XC3S2000-5FG456C XC3S2000-5FG456C
Product Name 725MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-5FG456C FPGA Spartan-3 Family 2M Gates 46080 Cells 725MHz 90nm Technology 1.2V 456-Pin FBGA FPGA - Field Programmable Gate Array
System Gates 2.00E6 2.00E6 2.00E6
Logic Cells / Logic Blocks 46080 46080 46080
Package Type Other; 456-FBGA (23x23) Other; 456-FBGA (23x23) Other; 456-BBGA
User I/Os 333 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details