Manufacturer: Xilinx Inc.
Win Source Part Number: 214176-XC3S2000-4FGG
Mounting: SMD (SMT)
Number of I/O: 565
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FBGA (31x31)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 565 737280 46080 900-BBGA
IC FPGA 565 I/O 900FBGA
FPGA - Field Programmable Gate Array XC3S2000-4FGG900C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214176-XC3S2000-4FGG900C | XC3S2000-4FGG900C-ND | XC3S2000-4FGG900C | XC3S2000-4FGG900C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG900C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 2.00E6 | |||
| Logic Cells / Logic Blocks | 46080 | |||
| Package Type | Other; 900-FBGA (31x31) | Other; 900-BBGA |