Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S2000-4FGG676C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-4FGG676C-ND
FPGAs (Field Programmable Gate Array) XC3S2000-4FGG676C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG676C - 084716-XC3S2000-4FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG676C
084716-XC3S2000-4FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG676C 084716-XC3S2000-4FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 084716-XC3S2000-4FGG 676C Mounting: SMD (SMT) Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFG676PP; AFS1500-1FG676I; AFS1500-1FG676PP ; Introduction Date: January 17, 2005 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084716-XC3S2000-4FGG676C
Mounting: SMD (SMT)
Number of I/O: 489
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Family Name: XC3S2000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AFS1500-FFGG676I; AFS1500-FFG676PP; AFS1500-1FG676I; AFS1500-1FG676PP ;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-4FGG676C
FPGA - Field Programmable Gate Array XC3S2000-4FGG676C
FPGA - Field Programmable Gate Array XC3S2000-4FGG676C

FPGA - Field Programmable Gate Array XC3S2000-4FGG676C

Buy Now Datasheet
FPGA 46080 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA - XC3S2000-4FGG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 46080 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA
XC3S2000-4FGG676C
FPGA 46080 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA XC3S2000-4FGG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-4FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-4FGG676C
IC FPGA 489 I/O 676FBGA

IC FPGA 489 I/O 676FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S2000-4FGG676C-ND 084716-XC3S2000-4FGG676C XC3S2000-4FGG676C XC3S2000-4FGG676C XC3S2000-4FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG676C FPGA - Field Programmable Gate Array FPGA 46080 Cells 630MHz 90nm Technology 1.2V 676-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FBGA (27x27) Other; FBGA
Pins 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data