Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I XC3S2000-4FGG456I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084624-XC3S2000-4FGG 456I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S2000-4FG456I; XC3S2000-4FG456C; XC3S2000-4FGG456C; Introduction Date: July 13, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084624-XC3S2000-4FGG 456I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S2000-4FG456I; XC3S2000-4FG456C; XC3S2000-4FGG456C; Introduction Date: July 13, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I - 084624-XC3S2000-4FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I
084624-XC3S2000-4FGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I 084624-XC3S2000-4FGG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 084624-XC3S2000-4FGG 456I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Family Name: XC3S2000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S2000-4FG456I; XC3S2000-4FG456C; XC3S2000-4FGG456C; Introduction Date: July 13, 2004 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084624-XC3S2000-4FGG456I
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Family Name: XC3S2000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S2000-4FG456I; XC3S2000-4FG456C; XC3S2000-4FGG456C;
Introduction Date: July 13, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-4FGG456I-ND
FPGAs (Field Programmable Gate Array) XC3S2000-4FGG456I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-4FGG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-4FGG456I
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin F-BGA - 903-XC3S2000-4FGG456I - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin F-BGA
903-XC3S2000-4FGG456I
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin F-BGA 903-XC3S2000-4FGG456I
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin F-BGA

FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin F-BGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-4FGG456I
FPGA - Field Programmable Gate Array XC3S2000-4FGG456I
FPGA - Field Programmable Gate Array XC3S2000-4FGG456I

FPGA - Field Programmable Gate Array XC3S2000-4FGG456I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084624-XC3S2000-4FGG456I XC3S2000-4FGG456I-ND XC3S2000-4FGG456I 903-XC3S2000-4FGG456I XC3S2000-4FGG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FGG456I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin F-BGA FPGA - Field Programmable Gate Array
System Gates 2.00E6 2.00E6
Logic Cells / Logic Blocks 46080 46080
Package Type Other; 456-FBGA (23x23) Other; 456-BBGA Other; 456-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details