Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I XC3S2000-4FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214173-XC3S2000-4FG6 76I Mounting: Sub-Base Mount Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214173-XC3S2000-4FG6 76I Mounting: Sub-Base Mount Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I - 214173-XC3S2000-4FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I
214173-XC3S2000-4FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I 214173-XC3S2000-4FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 214173-XC3S2000-4FG6 76I Mounting: Sub-Base Mount Number of I/O: 489 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214173-XC3S2000-4FG676I
Mounting: Sub-Base Mount
Number of I/O: 489
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-4FG676I-ND
FPGAs (Field Programmable Gate Array) XC3S2000-4FG676I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 737280 46080 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-4FG676I
FPGA - Field Programmable Gate Array XC3S2000-4FG676I
FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-4FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-4FG676I
IC FPGA 489 I/O 676FCBGA

IC FPGA 489 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214173-XC3S2000-4FG676I XC3S2000-4FG676I-ND XC3S2000-4FG676I XC3S2000-4FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG676I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.00E6
Logic Cells / Logic Blocks 46080
Package Type Other; 676-FCBGA (27x27) Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details