Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S2000-4FG456C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S2000-4FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S2000-4FG456C-ND
FPGAs (Field Programmable Gate Array) XC3S2000-4FG456C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 737280 46080 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG456C - 214171-XC3S2000-4FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG456C
214171-XC3S2000-4FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG456C 214171-XC3S2000-4FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 214171-XC3S2000-4FG4 56C Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 5120 Number of Logic Elements/Cells: 46080 Total RAM Bits: 737280 Number of Gates: 2000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S2000-4FGG456C; XC3S2000-4FG456I; XC3S2000-4FGG456I; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214171-XC3S2000-4FG456C
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 5120
Number of Logic Elements/Cells: 46080
Total RAM Bits: 737280
Number of Gates: 2000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S2000-4FGG456C; XC3S2000-4FG456I; XC3S2000-4FGG456I;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA - 903-XC3S2000-4FG456C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA
903-XC3S2000-4FG456C
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA 903-XC3S2000-4FG456C
FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA

FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S2000-4FG456C
FPGA - Field Programmable Gate Array XC3S2000-4FG456C
FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 2000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S2000-4FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S2000-4FG456C
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S2000-4FG456C-ND 214171-XC3S2000-4FG456C 903-XC3S2000-4FG456C XC3S2000-4FG456C XC3S2000-4FG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S2000-4FG456C FPGA Spartan-3 Family 2M Gates 46080 Cells 630MHz 90nm Technology 1.2V 456-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA Other; 456-FBGA (23x23) Other; 456-BBGA
Pins 456
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data