Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C XC3S200-5VQG100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214185-XC3S200-5VQG1 00C Mounting: SMD (SMT) Number of I/O: 63 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214185-XC3S200-5VQG1 00C Mounting: SMD (SMT) Number of I/O: 63 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C - 214185-XC3S200-5VQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C
214185-XC3S200-5VQG100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C 214185-XC3S200-5VQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214185-XC3S200-5VQG1 00C Mounting: SMD (SMT) Number of I/O: 63 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4320 Total RAM Bits: 221184 Number of Gates: 200000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214185-XC3S200-5VQG100C
Mounting: SMD (SMT)
Number of I/O: 63
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S200-5VQG100C-ND
FPGAs (Field Programmable Gate Array) XC3S200-5VQG100C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 63 221184 4320 100-TQFP

Spartan®-3 Field Programmable Gate Array (FPGA) IC 63 221184 4320 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200-5VQG100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200-5VQG100C
IC FPGA 63 I/O 100VQFP

IC FPGA 63 I/O 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200-5VQG100C
FPGA - Field Programmable Gate Array XC3S200-5VQG100C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214185-XC3S200-5VQG100C XC3S200-5VQG100C-ND XC3S200-5VQG100C XC3S200-5VQG100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5VQG100C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 200000
Logic Cells / Logic Blocks 4320
Package Type QFP; Other; 100-VQFP (14x14) TQFP; Other; 100-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB81I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 63 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details