Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5PQ208C XC3S200-5PQ208C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999723-XC3S200-5PQ20 8C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 208 Number of Logic Elements/Cells: 4320 Number of Gates: 200000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3S200-4PQG208I; XC3S200-4PQ208I; XC3S200-4PQG208C; LFEC3E-4QN208C; LFEC3E-5Q208C; LFEC3E-3Q208CXC3S200 --5PQ208C; XC3S200-5-PQ208C; XC3S2005PQ208C; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 141 Number of Logic Blocks (LABs): 480 Speed Grade: 5
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999723-XC3S200-5PQ20 8C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 208 Number of Logic Elements/Cells: 4320 Number of Gates: 200000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3S200-4PQG208I; XC3S200-4PQ208I; XC3S200-4PQG208C; LFEC3E-4QN208C; LFEC3E-5Q208C; LFEC3E-3Q208CXC3S200 --5PQ208C; XC3S200-5-PQ208C; XC3S2005PQ208C; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 141 Number of Logic Blocks (LABs): 480 Speed Grade: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5PQ208C - 999723-XC3S200-5PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5PQ208C
999723-XC3S200-5PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5PQ208C 999723-XC3S200-5PQ208C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999723-XC3S200-5PQ20 8C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 208 Number of Logic Elements/Cells: 4320 Number of Gates: 200000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3S200-4PQG208I; XC3S200-4PQ208I; XC3S200-4PQG208C; LFEC3E-4QN208C; LFEC3E-5Q208C; LFEC3E-3Q208CXC3S200 --5PQ208C; XC3S200-5-PQ208C; XC3S2005PQ208C; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 141 Number of Logic Blocks (LABs): 480 Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999723-XC3S200-5PQ208C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 27 kB
Number of Pins: 208
Number of Logic Elements/Cells: 4320
Number of Gates: 200000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC3S200-4PQG208I; XC3S200-4PQ208I; XC3S200-4PQG208C; LFEC3E-4QN208C; LFEC3E-5Q208C; LFEC3E-3Q208CXC3S200--5PQ208C; XC3S200-5-PQ208C; XC3S2005PQ208C;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 141
Number of Logic Blocks (LABs): 480
Speed Grade: 5

Buy Now
725MHz 1.2V FPGA Programmable Logic Device - 696-XC3S200-5PQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
725MHz 1.2V FPGA Programmable Logic Device
696-XC3S200-5PQ208C
725MHz 1.2V FPGA Programmable Logic Device 696-XC3S200-5PQ208C
FPGA Spartan-3 Family 200K Gates 4320 Cells 725MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: XC3S200-5PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 725MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 725MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200-5PQ208C can be used for catalog matching and distributor lookup.

FPGA Spartan-3 Family 200K Gates 4320 Cells 725MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: XC3S200-5PQ208C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 725MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 725MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S200-5PQ208C can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200-5PQ208C
FPGA - Field Programmable Gate Array XC3S200-5PQ208C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 999723-XC3S200-5PQ208C 696-XC3S200-5PQ208C XC3S200-5PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-5PQ208C 725MHz 1.2V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 200000 200000
Logic Cells / Logic Blocks 4320 4320
Package Type QFP; Other; PQFP Other; PQFP
Pins 208 208
Unlock Full Specs
to access all available technical data